Dual NPN silicon bipolar transistor for RF applications, configured in an SOT-363 package, with a gain-bandwidth product of 1.0 GHz, a collector-emitter voltage rating of 12 V, and a collector current of 7 mA per transistor. It provides a noise figure of 1.2 dB and a gain of 10.0 dB at 3 V and 7 mA, and is rated for 100 mA maximum collector current. The device matches the NE856 die type.
RF Transistor 2 NPN (Dual) 12V 100mA 4.5GHz 200mW Surface Mount SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | UPA801T-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |