MOSFET P-CH 100V 790MA TO39 Product overview: VP1008B from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 790MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 790MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP1008B can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 084637-VP1008B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 6.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-39
Dimension: TO-205AD, TO-39-3 Metal Can
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 790mA (Ta)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
P-Channel 100V 790mA (Ta) 6.25W (Ta) Through Hole TO-39
MOSFET P-CH 100V 790MA TO39
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-VP1008B | 084637-VP1008B | VP1008B-ND | VP1008B |
| Product Name | 100V 790MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP1008B | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 6250 milliwatts | 6250 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-3; TO-39; SOT3; TO-39 | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39; TO-205AD, TO-39-3 Metal Can |