Microchip Technology, Inc. 240V 540MA MOSFET Transistor VN2224N3-G

Description
MOSFET N-CH 240V 540MA TO92-3 Product overview: VN2224N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2224N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 240V 540MA TO92-3 Product overview: VN2224N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2224N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V 540MA MOSFET Transistor
278-VN2224N3-G
240V 540MA MOSFET Transistor 278-VN2224N3-G
MOSFET N-CH 240V 540MA TO92-3 Product overview: VN2224N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2224N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 540MA TO92-3 Product overview: VN2224N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 540MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 540MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2224N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - VN2224N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2224N3-G-ND
Single FETs, MOSFETs VN2224N3-G-ND
N-Channel 240V 540mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 240V 540mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
FETs - Single - VN2224N3-G - 1279480-VN2224N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - VN2224N3-G
1279480-VN2224N3-G
FETs - Single - VN2224N3-G 1279480-VN2224N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1279480-VN2224N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 240V Id - Continuous Drain Current: 540mA Rds On (Maximum) at Id, Vgs: 1.25Ohm at 2A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 5mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1279480-VN2224N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 240V
Id - Continuous Drain Current: 540mA
Rds On (Maximum) at Id, Vgs: 1.25Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 5mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2224N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2224N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2224N3-G
MOSFET N-CH 240V 540MA TO92-3

MOSFET N-CH 240V 540MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 240V 1.25Ohm

MOSFET 240V 1.25Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-VN2224N3-G VN2224N3-G-ND 1279480-VN2224N3-G VN2224N3-G VN2224N3-G
Product Name 240V 540MA MOSFET Transistor Single FETs, MOSFETs FETs - Single - VN2224N3-G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 240 volts 240 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data