DIODES Incorporated Single FETs, MOSFETs VN10LFTA

Description
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN10LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN10LFCT-ND
Single FETs, MOSFETs VN10LFCT-ND
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - VN10LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN10LFDKR-ND
Single FETs, MOSFETs VN10LFDKR-ND
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - VN10LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN10LFTR-ND
Single FETs, MOSFETs VN10LFTR-ND
N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

N-Channel 60V 150mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 150MA SOT23 MOSFET Transistor
278-VN10LFTA
60V 150MA SOT23 MOSFET Transistor 278-VN10LFTA
MOSFET N-CH 60V 150MA SOT23-3 Product overview: VN10LFTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN10LFTA can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 150MA SOT23-3 Product overview: VN10LFTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN10LFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LFTA - 036411-VN10LFTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LFTA
036411-VN10LFTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LFTA 036411-VN10LFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 036411-VN10LFTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 036411-VN10LFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
VN10LFTA
MOSFET VN10LFTA
MOSFET N-Ch 60V 3A

MOSFET N-Ch 60V 3A

Buy Now Datasheet
Single FETs, MOSFETs - VN10LFTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VN10LFTA
Single FETs, MOSFETs VN10LFTA
MOSFET N-CH 60V 150MA SOT23-3

MOSFET N-CH 60V 150MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN10LFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN10LFTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN10LFTA
MOSFET N-CH 60V 150MA SOT23-3

MOSFET N-CH 60V 150MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VN10LFCT-ND 278-VN10LFTA 036411-VN10LFTA VN10LFTA VN10LFTA VN10LFTA
Product Name Single FETs, MOSFETs 60V 150MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LFTA MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 1.00E-4 kS
Unlock Full Specs
to access all available technical data