N-Channel MOSFET, 100V, 420A, Power Transistor Product overview: VS-FC420SA10 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 420A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 420A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VS-FC420SA10 can be used for catalog matching and distributor lookup.
N-Channel 100V 435A (Tc) 652W (Tc) Chassis Mount SOT-227
Win Source Part Number: 1340617-VS-FC420SA10
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 10
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 652W (Tc)
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: FC420
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 435A (Tc)
Rds On (Max) @ Id, Vgs: 2.15mOhm @ 200A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 750µA
Gate Charge (Qg) (Max) @ Vgs: 375 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 17300 pF @ 25 V
MOSFET MODULE, N CH, 100V, 435A ROHS COMPLIANT: YES
MOSFET N-CH 100V 435A SOT227
MOSFET N-CH 100V 435A SOT227
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-VS-FC420SA10 | VS-FC420SA10GI-ND | 1340617-VS-FC420SA10 | 80AH2791 | VS-FC420SA10 | VS-FC420SA10 |
| Product Name | N-Channel 100V 420A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Mosfet Module, N Ch, 100V, 435A Rohs Compliant Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT-227-4, miniBLOC | SOT3 | TO-3 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | |
| PD | 652000 milliwatts | 652000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |