Manufacturer: Microchip Technology
Win Source Part Number: 1117320-VN10KN3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 310mA (Tj)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 310MA TO92-3 Product overview: VN10KN3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN10KN3-G can be used for catalog matching and distributor lookup.
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 60V,
N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3
MOSFET N-CH 60V 310MA TO92-3
MOSFET N-CH 60V 310MA TO92-3
MOSFET, N-CH, 60V, 0.31A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes
MOSFET, N-CH, 60V, 0.31A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:310mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power Dissipation RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1117320-VN10KN3-G | 278-VN10KN3-G | 1779706 | 1779716P | VN10KN3-G-ND | VN10KN3-G | VN10KN3-G | 53Y4313 | 31AC2623 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10KN3-G | 60V 310MA MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.31A, To-92; Channel Type Microchip | Mosfet, N-Ch, 60V, 0.31A, To-92; Transistor Polarity Microchip |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-92; SOT3; TO-92-3 | Bag | TO-92; To-92 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | TO-3; TO-92 |