MOSFET P-CH 20V 8-TSSOP Product overview: UPA1815GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA1815GR-9JG-E1
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1324111-UPA1815GR-9J
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 7A
Rds On (Max) @ Id, Vgs: 15mOhm @ 3.5A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Supplier Device Package: 8-TSSOP
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 4 V
Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 10 V
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
P-Channel 20V 7A (Ta) Surface Mount 8-TSSOP
MOSFET P-CH 20V 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-UPA1815GR-9JG-E1-A | 1324111-UPA1815GR-9JG-E1-A | UPA1815GR-9JG-E1-A-ND | UPA1815GR-9JG-E1-A |
| Product Name | 20V TSSOP MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Tape & Reel (TR) | SOT3; 8-TSSOP (0.173", 4.40mm Width) | "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173, 4.40mm Width) |