Vishay Intertechnology, Inc. IGBT Modules VS-GT250SA60S

Description
IGBT MOD 600V 359A 750W SOT-227
Request a Quote Datasheet
Description
IGBT MOD 600V 359A 750W SOT-227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 112-VS-GT250SA60S-ND - DigiKey
Thief River Falls, MN, United States
IGBT MOD 600V 359A 750W SOT-227

IGBT MOD 600V 359A 750W SOT-227

Buy Now Datasheet
IGBTs - 2741333 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2741333
IGBTs 2741333
IGBT Module 600V 250A SOT-227

IGBT Module 600V 250A SOT-227

Supplier's Site
IGBTs - 2741333P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Module 600V 250A SOT-227

IGBT Module 600V 250A SOT-227

Supplier's Site
IGBTs - 2741332 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2741332
IGBTs 2741332
IGBT Module 600V 250A SOT-227

IGBT Module 600V 250A SOT-227

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - VS-GT250SA60S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-GT250SA60S
Discrete Semiconductor Products - Transistors - IGBTs VS-GT250SA60S
IGBT MOD 600V 380A 893W SOT227

IGBT MOD 600V 380A 893W SOT227

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 112-VS-GT250SA60S-ND 2741333 VS-GT250SA60S
Product Name IGBT Modules IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT-227-4, miniBLOC SOT-227
Unlock Full Specs
to access all available technical data