California Eastern Laboratories - CEL Bipolar RF Transistors UPA806T-T1

Description
RF Transistor 2 NPN (Dual) 6V 30mA 12GHz 200mW Surface Mount 6-SO
Request a Quote Datasheet
Description
RF Transistor 2 NPN (Dual) 6V 30mA 12GHz 200mW Surface Mount 6-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - UPA806TTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
UPA806TTR-ND
Bipolar RF Transistors UPA806TTR-ND
RF Transistor 2 NPN (Dual) 6V 30mA 12GHz 200mW Surface Mount 6-SO

RF Transistor 2 NPN (Dual) 6V 30mA 12GHz 200mW Surface Mount 6-SO

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - UPA806T-T1 - 1116523-UPA806T-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - UPA806T-T1
1116523-UPA806T-T1
TRANSISTORS - RF Transistors (BJT) - UPA806T-T1 1116523-UPA806T-T1
Manufacturer: CEL Win Source Part Number: 1116523-UPA806T-T1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 12GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.5dB to 2.5dB @ 2GHz Family Name: uPA806T Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-SO Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 10mA, 3V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): uPA836TF; AT-32063-TR2G; uPA833TF-T1; AT-32063; Introduction Date: November 11, 1997 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1116523-UPA806T-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 12GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.5dB to 2.5dB @ 2GHz
Family Name: uPA806T
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SO
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 75 @ 10mA, 3V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): uPA836TF; AT-32063-TR2G; uPA833TF-T1; AT-32063;
Introduction Date: November 11, 1997
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6V 12GHZ Bipolar Transistor
283-UPA806T-T1
6V 12GHZ Bipolar Transistor 283-UPA806T-T1
RF TRANS 2 NPN 6V 12GHZ 6SO Product overview: UPA806T-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA806T-T1 can be used for catalog matching and distributor lookup.

RF TRANS 2 NPN 6V 12GHZ 6SO Product overview: UPA806T-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA806T-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number UPA806TTR-ND 1116523-UPA806T-T1 283-UPA806T-T1
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - UPA806T-T1 6V 12GHZ Bipolar Transistor
Polarity NPN 2 NPN (Dual); NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; 6-SO Tape & Reel (TR)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR)
IC(max) 30 milliamps
VCEO 6 volts 6 volts
Unlock Full Specs
to access all available technical data