Zilog FET, MOSFET Arrays VMM90-09F

Description
Mosfet Array 2 N-Channel (Dual) 900V 85A Chassis Mount Y3-Li
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 900V 85A Chassis Mount Y3-Li
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - VMM90-09F-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
VMM90-09F-ND
FET, MOSFET Arrays VMM90-09F-ND
Mosfet Array 2 N-Channel (Dual) 900V 85A Chassis Mount Y3-Li

Mosfet Array 2 N-Channel (Dual) 900V 85A Chassis Mount Y3-Li

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VMM90-09F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VMM90-09F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VMM90-09F
MOSFET 2N-CH 900V 85A Y3-LI

MOSFET 2N-CH 900V 85A Y3-LI

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number VMM90-09F-ND VMM90-09F
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Y3-Li
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers