IGBT Modules MTP - HALF BRIDGE IGBT Product overview: VS-40MT120PHAPBF from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-40MT120PHAPBF
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products- Transistors IGBTs -IGBT Modules
Package: Tube
Product Status: Active
IGBT Type: Trench Field Stop
Configuration: Half Bridge
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 75 A
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Through Hole
IGBT Module Trench Field Stop Half Bridge 1200V 75A 305W Through Hole 12-MTP
MTP - HALF BRIDGE IGBT
MTP - HALF BRIDGE IGBT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-VS-40MT120PHAPBF | 112-VS-40MT120PHAPBF-ND | VS-40MT120PHAPBF | VS-40MT120PHAPBF | |
| Product Name | IGBT Transistor | Discrete Semiconductor Products- Transistors IGBTs -IGBT Modules | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 305 milliwatts | ||||
| Package Type | Tube | SOT3 | 12-MTP Module | 12-MTP Module | |
| Packing Method | Tube | Tube; Tube |