N-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TUMT5
N-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TUMT5
MOSFET N-CH 30V 1.5A TUMT5
MOSFET 2.5V Drive N-Chan + Sch Barrier Diode
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | US5U3TR-ND | US5U3TR | US5U3TR |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |