Renesas Electronics Corporation 30V 24A MOSFET Transistor UPA2814T1S-E2-AT

Description
MOSFET P-CH 30V 24A 8HWSON Product overview: UPA2814T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2814T1S-E2-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 24A 8HWSON Product overview: UPA2814T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2814T1S-E2-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 24A MOSFET Transistor
278-UPA2814T1S-E2-AT
30V 24A MOSFET Transistor 278-UPA2814T1S-E2-AT
MOSFET P-CH 30V 24A 8HWSON Product overview: UPA2814T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2814T1S-E2-AT can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 24A 8HWSON Product overview: UPA2814T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2814T1S-E2-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1102459-UPA2814T1S-E2-AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1102459-UPA2814T1S-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1102459-UPA2814T1S-E2-AT
Win Source Part Number: 1102459-UPA2814T1S-E 2-AT Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 7.8mOhm @ 24A, 5V Power Dissipation (Max): 1.5W (Ta) Package / Case: 8-PowerWDFN Supplier Device Package: 8-HWSON (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): FDMS7676; SPD30N03S2L07GBTMA1; DMN3010LFG-7; FDMS7692; SI4101DY-T1-GE3; IPD30N03S2L07ATMA1; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: -1161-UPA2814T1S-E2- ATCT Base Product Number: UPA2814 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1102459-UPA2814T1S-E2-AT
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 7.8mOhm @ 24A, 5V
Power Dissipation (Max): 1.5W (Ta)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-HWSON (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2800 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): FDMS7676; SPD30N03S2L07GBTMA1; DMN3010LFG-7; FDMS7692; SI4101DY-T1-GE3; IPD30N03S2L07ATMA1;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: -1161-UPA2814T1S-E2-ATCT
Base Product Number: UPA2814
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 559-UPA2814T1S-E2-ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-UPA2814T1S-E2-ATDKR-ND
Single FETs, MOSFETs 559-UPA2814T1S-E2-ATDKR-ND
MOSFET P-CH 30V 24A 8HWSON

MOSFET P-CH 30V 24A 8HWSON

Buy Now Datasheet
Single FETs, MOSFETs - 559-UPA2814T1S-E2-ATTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-UPA2814T1S-E2-ATTR-ND
Single FETs, MOSFETs 559-UPA2814T1S-E2-ATTR-ND
P-Channel 30V 24A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)

P-Channel 30V 24A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 559-UPA2814T1S-E2-ATCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-UPA2814T1S-E2-ATCT-ND
Single FETs, MOSFETs 559-UPA2814T1S-E2-ATCT-ND
MOSFET P-CH 30V 24A 8HWSON

MOSFET P-CH 30V 24A 8HWSON

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2814T1S-E2-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2814T1S-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2814T1S-E2-AT
MOSFET P-CH 30V 24A 8HWSON

MOSFET P-CH 30V 24A 8HWSON

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-UPA2814T1S-E2-AT 1102459-UPA2814T1S-E2-AT 559-UPA2814T1S-E2-ATDKR-ND UPA2814T1S-E2-AT UPA2814T1S-E2-AT
Product Name 30V 24A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data