California Eastern Laboratories - CEL Bipolar RF Transistors UPA802T-A

Description
RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363
Request a Quote Datasheet
Description
RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - UPA802T-A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
UPA802T-A-ND
Bipolar RF Transistors UPA802T-A-ND
RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363

RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - UPA802T-A - 1116522-UPA802T-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - UPA802T-A
1116522-UPA802T-A
TRANSISTORS - RF Transistors (BJT) - UPA802T-A 1116522-UPA802T-A
Manufacturer: CEL Win Source Part Number: 1116522-UPA802T-A Packaging: Bulk Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 7GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.4dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 65mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 70 @ 7mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116522-UPA802T-A
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 7GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.4dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 70 @ 7mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors RF Transistors
Product Number UPA802T-A-ND 1116522-UPA802T-A
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - UPA802T-A
Polarity NPN NPN; 2 NPN (Dual)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363
Packing Method Bulk; Bulk
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details