Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF MOSFET 28V M174 Product overview: VRF141 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VRF141 can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel 28V 250mA 30MHz 20dB 150W M174
MOSFET RF PWR N-CH 28V 150W M174
RF MOSFET 28V M174
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | VRF141 | 285-VRF141 | VRF141-ND | VRF141 | VRF141 |
| Product Name | RF Power Transistor | 28V MOSFET Transistor | RF FETs, MOSFETs | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 150 watts | ||||
| Power Gain | 13 dB | 20 dB | |||
| Operating Frequency | 0.0 to 175 MHz | 30 MHz | |||
| Package Type | Ceramic Flanged | Box | M174 | M174 | M174 |
| Polarity | N-Channel | N-Channel; N-Channel |