RF Mosfet N-Channel 50V 100mA 175MHz 16dB 30W M113
Manufacturer: Microchip Technology
Win Source Part Number: 1325269-VRF148A
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Voltage - Rated: 170 V
Frequency: 175MHz
Current - Test: 100 mA
Gain: 16dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 30W
Supplier Device Package: M113
Case / Package: M113
ECCN: EAR99
Fake Threat In the Open Market: 84
Current Rating (Amps): 100µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Base Product Number: VRF148
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF MOSFET 50V M113
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | VRF148A-ND | 1325269-VRF148A | VRF148A |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | M113 | SOT3; M113 | |
| Polarity | N-Channel | ||
| Output Power | 30 watts |