RF Mosfet N-Channel 50V 250mA 175MHz 14dB 150W M174
Manufacturer: Microchip Technology
Win Source Part Number: 902855-VRF152
Features: RF Mosfet N-Channel 50 V 250 mA 175MHz 14dB 150W M174
Package: Tube
Package: M174
Family Name: VRF152
Categories: Discrete Semiconductor Products
Case / Package: M174
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
RF Power Vertical Mosfet. The VRF152 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness.
RF MOSFET 50V M174
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | VRF152-ND | 902855-VRF152 | VRF152 | VRF152 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VRF152 | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | M174 | SOT3; M174 | Ceramic Flanged | M174 |
| Polarity | N-Channel | |||
| Output Power | 150 watts |