Microchip Technology, Inc. Single FETs, MOSFETs VN0300L-G

Description
N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN0300L-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN0300L-G-ND
Single FETs, MOSFETs VN0300L-G-ND
N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
30V 640MA MOSFET Transistor
278-VN0300L-G
30V 640MA MOSFET Transistor 278-VN0300L-G
MOSFET N-CH 30V 640MA TO92-3 Product overview: VN0300L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 640MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 640MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0300L-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 640MA TO92-3 Product overview: VN0300L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 640MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 640MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0300L-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0300L-G - 1117315-VN0300L-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0300L-G
1117315-VN0300L-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0300L-G 1117315-VN0300L-G
Manufacturer: Microchip Technology Win Source Part Number: 1117315-VN0300L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 640mA (Tj) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 190pF @ 20V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1117315-VN0300L-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 640mA (Tj)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 190pF @ 20V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1779871P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779871P
MOSFETs 1779871P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 30V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 30V,

Supplier's Site
MOSFETs - 1779871 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779871
MOSFETs 1779871
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 30V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 30V,

Supplier's Site
MOSFETs - 1779705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1779705
MOSFETs 1779705
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 30V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 30V,

Supplier's Site
Transistor - 87582012 - Radwell International
Willingboro, NJ, United States
Transistor
87582012
Transistor 87582012
N-CHANNEL MOSFET, THROUGH-HOLE MOUNT, CASE: TO-92-3, DRAIN SOURCE BREAKDOWN VOLTAGE: 30 V, CONTINUOUS DRAIN CURRENT: 640 MA, DRAIN SOURCE RESISTANCE: 1.2 OHMS, GATE SOURCE THRESHOLD VOLTAGE: 800 MV, POWER DISSIPATION: 1 W. FREE 2 YEAR RADWELL WARRANTY

N-CHANNEL MOSFET, THROUGH-HOLE MOUNT, CASE: TO-92-3, DRAIN SOURCE BREAKDOWN VOLTAGE: 30 V, CONTINUOUS DRAIN CURRENT: 640 MA, DRAIN SOURCE RESISTANCE: 1.2 OHMS, GATE SOURCE THRESHOLD VOLTAGE: 800 MV, POWER DISSIPATION: 1 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 0.64A, 30V, To-92-3; Transistor Polarity Microchip - 44AC3394 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.64A, 30V, To-92-3; Transistor Polarity Microchip
44AC3394
Mosfet, N-Ch, 0.64A, 30V, To-92-3; Transistor Polarity Microchip 44AC3394
MOSFET, N-CH, 0.64A, 30V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:640mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 0.64A, 30V, TO-92-3; Transistor Polarity:N Channel; Continuous Drain Current Id:640mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 0.64A, 30V, To-92-3; Transistor Polarity Microchip - 53Y4306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.64A, 30V, To-92-3; Transistor Polarity Microchip
53Y4306
Mosfet, N-Ch, 0.64A, 30V, To-92-3; Transistor Polarity Microchip 53Y4306
MOSFET, N-CH, 0.64A, 30V, TO-92-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:640mA; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V RoHS Compliant: Yes

MOSFET, N-CH, 0.64A, 30V, TO-92-3; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:640mA; On Resistance Rds(on):1.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 1.2Ohm

MOSFET 30V 1.2Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN0300L-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN0300L-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN0300L-G
MOSFET N-CH 30V 640MA TO92-3

MOSFET N-CH 30V 640MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VN0300L-G-ND 278-VN0300L-G 1117315-VN0300L-G 1779871P 1779871 87582012 44AC3394 VN0300L-G VN0300L-G
Product Name Single FETs, MOSFETs 30V 640MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0300L-G MOSFETs MOSFETs Transistor Mosfet, N-Ch, 0.64A, 30V, To-92-3; Transistor Polarity Microchip MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; SOT3; TO-92-3 TO-92; TO-92 TO-92; To-92 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
MOSFET Operating Mode Enhancement Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 2.00E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers