Microchip Technology, Inc. Single FETs, MOSFETs VN2450N3-G

Description
N-Channel 500V 200mA (Tj) 1W (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 500V 200mA (Tj) 1W (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN2450N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2450N3-G-ND
Single FETs, MOSFETs VN2450N3-G-ND
N-Channel 500V 200mA (Tj) 1W (Ta) Through Hole TO-92-3

N-Channel 500V 200mA (Tj) 1W (Ta) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
500V 200MA MOSFET Transistor
278-VN2450N3-G
500V 200MA MOSFET Transistor 278-VN2450N3-G
MOSFET N-CH 500V 200MA TO92-3 Product overview: VN2450N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2450N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 200MA TO92-3 Product overview: VN2450N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2450N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2450N3-G - 799123-VN2450N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2450N3-G
799123-VN2450N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2450N3-G 799123-VN2450N3-G
Manufacturer: Microchip Technology Win Source Part Number: 799123-VN2450N3-G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200mA (Tj) Family Name: VN2450N3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-92-3 Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 150pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1W (Ta) Rds On (Maximum) @ Id, Vgs: 13 Ohm @ 400mA, 10V Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 799123-VN2450N3-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200mA (Tj)
Family Name: VN2450N3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-92-3
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 150pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1W (Ta)
Rds On (Maximum) @ Id, Vgs: 13 Ohm @ 400mA, 10V
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 13Ohm

MOSFET 500V 13Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2450N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2450N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2450N3-G
MOSFET N-CH 500V 200MA TO92-3

MOSFET N-CH 500V 200MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VN2450N3-G-ND 278-VN2450N3-G 799123-VN2450N3-G VN2450N3-G VN2450N3-G
Product Name Single FETs, MOSFETs 500V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2450N3-G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data