ROHM Semiconductor USA, LLC Single Bipolar Transistors US6T7TR

Description
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 1W Surface Mount TUMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 1W Surface Mount TUMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - US6T7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
US6T7TR-ND
Single Bipolar Transistors US6T7TR-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 1W Surface Mount TUMT6

Bipolar (BJT) Transistor PNP 30V 1.5A 280MHz 1W Surface Mount TUMT6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - US6T7TR - 902319-US6T7TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - US6T7TR
902319-US6T7TR
TRANSISTORS - Transistors (BJT) - Single - US6T7TR 902319-US6T7TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 902319-US6T7TR Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 1.5 A 280MHz 1 W Surface Mount TUMT6 Package: Reel - TR Package: 6-SMD, Flat Leads Mounting: Surface Mount Part Status: Not For New Designs Family Name: US6T7 Categories: Discrete Semiconductor Products Case / Package: TUMT6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: US6T7DKR, US6T7CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 902319-US6T7TR
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 1.5 A 280MHz 1 W Surface Mount TUMT6
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: US6T7
Categories: Discrete Semiconductor Products
Case / Package: TUMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: US6T7DKR, US6T7CT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - US6T7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
US6T7TR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) US6T7TR
TRANS PNP 30V 1.5A TUMT6

TRANS PNP 30V 1.5A TUMT6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
US6T7TR
Bipolar Transistors - BJT US6T7TR
Bipolar Transistors - BJT PNP BIPOLAR 30V 1.5A

Bipolar Transistors - BJT PNP BIPOLAR 30V 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number US6T7TR-ND 902319-US6T7TR US6T7TR US6T7TR
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - US6T7TR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP
Unlock Full Specs
to access all available technical data