Manufacturer: Microchip Technology
Win Source Part Number: 938748-VRF157FL
Features: RF Mosfet N-Channel 50 V 800 mA 80MHz 21dB 600W T2
Package: Tube
Package: T2
Family Name: VRF157
Categories: Discrete Semiconductor Products
Case / Package: T2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
RF Mosfet N-Channel 50V 800mA 80MHz 21dB 600W T2
RF MOSFET 50V T2
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 938748-VRF157FL | VRF157FL-ND | VRF157FL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VRF157FL | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |