Microchip Technology, Inc. Single FETs, MOSFETs VP2106N3-G

Description
P-Channel 60V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
P-Channel 60V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VP2106N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP2106N3-G-ND
Single FETs, MOSFETs VP2106N3-G-ND
P-Channel 60V 250mA (Tj) 1W (Tc) Through Hole TO-92-3

P-Channel 60V 250mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
60V 250MA MOSFET Transistor
278-VP2106N3-G
60V 250MA MOSFET Transistor 278-VP2106N3-G
MOSFET P-CH 60V 250MA TO92-3 Product overview: VP2106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2106N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 250MA TO92-3 Product overview: VP2106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2106N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8793283P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8793283P
MOSFETs 8793283P
MOSFET P-CH 0.25A -60V 3-Pin TO-92

MOSFET P-CH 0.25A -60V 3-Pin TO-92

Supplier's Site
MOSFETs - 8793283 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8793283
MOSFETs 8793283
MOSFET P-CH 0.25A -60V 3-Pin TO-92

MOSFET P-CH 0.25A -60V 3-Pin TO-92

Supplier's Site
MOSFETs - 1654218 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1654218
MOSFETs 1654218
MOSFET P-CH 0.25A -60V 3-Pin TO-92

MOSFET P-CH 0.25A -60V 3-Pin TO-92

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 12Ohm

MOSFET 60V 12Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP2106N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP2106N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP2106N3-G
MOSFET P-CH 60V 250MA TO92-3

MOSFET P-CH 60V 250MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VP2106N3-G-ND 278-VP2106N3-G 8793283P 8793283 VP2106N3-G VP2106N3-G
Product Name Single FETs, MOSFETs 60V 250MA MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; TO-92 TO-92; To-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts
Transconductance 1.50E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF1405ZS-7TRL - Rochester Electronics
Specs
Package Type D2PAK7P
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers