onsemi FET, MOSFET Arrays VEC2315-TL-H

Description
Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - VEC2315-TL-H-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
VEC2315-TL-H-ND
FET, MOSFET Arrays VEC2315-TL-H-ND
Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8

Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2315-TL-H - 938565-VEC2315-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2315-TL-H
938565-VEC2315-TL-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2315-TL-H 938565-VEC2315-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 938565-VEC2315-TL-H Operating Temperature Range: 150°C (TJ) Features: Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: VEC2315 Categories: Discrete Semiconductor Products Case / Package: SOT-28FL/VEC8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 938565-VEC2315-TL-H
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 60V 2.5A 1W Surface Mount SOT-28FL/VEC8
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: VEC2315
Categories: Discrete Semiconductor Products
Case / Package: SOT-28FL/VEC8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PCH+PCH 4V DRIVE SERIES

MOSFET PCH+PCH 4V DRIVE SERIES

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VEC2315-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VEC2315-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VEC2315-TL-H
MOSFET 2P-CH 60V 2.5A SOT28

MOSFET 2P-CH 60V 2.5A SOT28

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VEC2315-TL-H-ND 938565-VEC2315-TL-H VEC2315-TL-H VEC2315-TL-H
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - VEC2315-TL-H MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads SOT3; SOT-28FL/VEC8
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6215S - 1149800-AUIRF6215S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers