The VS-GT76YF120NT is a 4-pack IGBT module with a 1200 V collector-emitter voltage rating and a continuous collector current of 75 A at 87 °C. It features a trench gate field-stop design, a copper baseplate, and an ECONO 2 package with a weight of 170 g. The module includes an NTC thermistor for temperature sensing and is designed for industrial applications with a junction temperature range of -40 °C to 150 °C. Switching losses are 4.64 mJ at 25 °C and 7.63 mJ at 125 °C under specified conditions, and the gate-emitter voltage is rated to ±20 V. The module supports direct heatsink mounting and has a maximum mounting torque of 3.3 Nm.
POWER MODULE, IGBT FOURPACK MODU
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 112-VS-GT76YF120NT-ND |
| Product Name | IGBT Modules |
| Package Type | Module |