Manufacturer: Rohm Semiconductor
Win Source Part Number: 801662-VT6X1T2R
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 400MHz
Supplier Device Package: VMT6
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA
Part Number Series: VT6X
DC Current Gain (hFE) (Min) at Ic, Vce: 120 at 1mA, 2V
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 200mA 400MHz 150mW Surface Mount VMT6
TRANS 2NPN 20V 0.2A 6VMT Product overview: VT6X1T2R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-VT6X1T2R can be used for catalog matching and distributor lookup.
TRANS 2NPN 20V 0.2A 6VMT
Bipolar Transistors - BJT TR NPNX2 20V VCEO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 801662-VT6X1T2R | VT6X1T2RTR-ND | 277-VT6X1T2R | VT6X1T2R | VT6X1T2R |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - VT6X1T2R | Bipolar Transistor Arrays | 20V 0.2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3 | 6-SMD | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 200 milliamps | 200 milliamps |