ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6MA3TCR UT6MA3TCR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 902355-UT6MA3TCR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8 Package: 6-PowerUDFN Package: Reel - TR Mounting: Surface Mount Family Name: UT6MA3 Categories: Discrete Semiconductor Products Case / Package: HUML2020L8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: UT6MA3TCRDKR, UT6MA3TCRCT, UT6MA3TCRTR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 902355-UT6MA3TCR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8 Package: 6-PowerUDFN Package: Reel - TR Mounting: Surface Mount Family Name: UT6MA3 Categories: Discrete Semiconductor Products Case / Package: HUML2020L8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: UT6MA3TCRDKR, UT6MA3TCRCT, UT6MA3TCRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6MA3TCR - 902355-UT6MA3TCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6MA3TCR
902355-UT6MA3TCR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6MA3TCR 902355-UT6MA3TCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 902355-UT6MA3TCR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8 Package: 6-PowerUDFN Package: Reel - TR Mounting: Surface Mount Family Name: UT6MA3 Categories: Discrete Semiconductor Products Case / Package: HUML2020L8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: UT6MA3TCRDKR, UT6MA3TCRCT, UT6MA3TCRTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 902355-UT6MA3TCR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8
Package: 6-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UT6MA3
Categories: Discrete Semiconductor Products
Case / Package: HUML2020L8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: UT6MA3TCRDKR, UT6MA3TCRCT, UT6MA3TCRTR

Buy Now Datasheet
Singapore, Singapore
20V 5A MOSFET Transistor
289-UT6MA3TCR
20V 5A MOSFET Transistor 289-UT6MA3TCR
MOSFET N/P-CH 20V 5A HUML2020L8 Product overview: UT6MA3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6MA3TCR can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 5A HUML2020L8 Product overview: UT6MA3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6MA3TCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - UT6MA3TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6MA3TCRDKR-ND
FET, MOSFET Arrays UT6MA3TCRDKR-ND
Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8

Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6MA3TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6MA3TCRTR-ND
FET, MOSFET Arrays UT6MA3TCRTR-ND
Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8

Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6MA3TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6MA3TCRCT-ND
FET, MOSFET Arrays UT6MA3TCRCT-ND
Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8

Mosfet Array N and P-Channel 20V 5A, 5.5A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6MA3TCR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
UT6MA3TCR
FET, MOSFET Arrays UT6MA3TCR
20V NCH+PCH MIDDLE POWER MOSFET

20V NCH+PCH MIDDLE POWER MOSFET

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
UT6MA3TCR
Triode/MOS Tube/Transistor >> MOSFETs UT6MA3TCR
20V 2W 1.5V@1mA 1PCSN-Channel&1PCSP- Channel HUML2020-L8 MOSFETs ROHS

20V 2W 1.5V@1mA 1PCSN-Channel&1PCSP-Channel HUML2020-L8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N And P-Ch, 20V, 5.5A, Dfn2020; Transistor Polarity Rohm - 10AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N And P-Ch, 20V, 5.5A, Dfn2020; Transistor Polarity Rohm
10AC9345
Mosfet, N And P-Ch, 20V, 5.5A, Dfn2020; Transistor Polarity Rohm 10AC9345
MOSFET, N AND P-CH, 20V, 5.5A, DFN2020; Transistor Polarity:N and P Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

MOSFET, N AND P-CH, 20V, 5.5A, DFN2020; Transistor Polarity:N and P Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UT6MA3TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UT6MA3TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UT6MA3TCR
MOSFET N/P-CH 20V 5A HUML2020L8

MOSFET N/P-CH 20V 5A HUML2020L8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Nch+Pch Si MOSFET

MOSFET 20V Nch+Pch Si MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 902355-UT6MA3TCR 289-UT6MA3TCR UT6MA3TCRDKR-ND UT6MA3TCR UT6MA3TCR 10AC9345 UT6MA3TCR UT6MA3TCR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6MA3TCR 20V 5A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N And P-Ch, 20V, 5.5A, Dfn2020; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel N-Channel; P-Channel P-Channel; N and P-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; HUML2020L8 Tape & Reel (TR) 6-PowerUDFN 6-PowerUDFN TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0031 to 0.0041 kS
Unlock Full Specs
to access all available technical data