MOSFET N-CH 500V 50MA TO92-3 Product overview: VN0550N3-G-P013 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0550N3-G-P013 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 50MA TO92-3
N-Channel 500V 50mA (Tj) 1W (Tc) Through Hole TO-92-3
MOSFET N-CH Enhancmnt Mode MOSFET
MOSFET N-CH 500V 50MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-VN0550N3-G-P013 | 150-VN0550N3-G-P013CT-ND | VN0550N3-G-P013 | VN0550N3-G-P013 |
| Product Name | 500V 50MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 500 volts | |||
| PD | 1 milliwatts |