Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808L-G VP0808L-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1117586-VP0808L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 280mA (Tj) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1117586-VP0808L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 280mA (Tj) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-MOSFET, P-Ch, -0.28A, -80V, TO-92-3 is a P-channel enhancement-mode vertical DMOS FET designed for various applications including motor controls, converters, amplifiers, and power supply circuits. It features a maximum drain-to-source voltage of -80V and a continuous drain current rating of -280mA. The device has a low on-state resistance of 5.0Ω at a gate-source voltage of -10V, which contributes to its efficiency in switching applications. This MOSFET is characterized by low power drive requirements, excellent thermal stability, and high input impedance, making it suitable for high-performance applications. The device is also free from thermal runaway and secondary breakdown, enhancing its reliability. The operating temperature range is from -55°C to +150°C, and it is packaged in a TO-92 form factor, which is compatible with standard PCB layouts. The product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The D-MOSFET, P-Ch, -0.28A, -80V, TO-92-3 is a P-channel enhancement-mode vertical DMOS FET designed for various applications including motor controls, converters, amplifiers, and power supply circuits. It features a maximum drain-to-source voltage of -80V and a continuous drain current rating of -280mA. The device has a low on-state resistance of 5.0Ω at a gate-source voltage of -10V, which contributes to its efficiency in switching applications. This MOSFET is characterized by low power drive requirements, excellent thermal stability, and high input impedance, making it suitable for high-performance applications. The device is also free from thermal runaway and secondary breakdown, enhancing its reliability. The operating temperature range is from -55°C to +150°C, and it is packaged in a TO-92 form factor, which is compatible with standard PCB layouts. The product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808L-G - 1117586-VP0808L-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808L-G
1117586-VP0808L-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808L-G 1117586-VP0808L-G
Manufacturer: Microchip Technology Win Source Part Number: 1117586-VP0808L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 280mA (Tj) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1117586-VP0808L-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 280mA (Tj)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 649535 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
649535
MOSFETs 649535
MOSFET, P-CHANNEL ENHANCEMENT-MODE

MOSFET, P-CHANNEL ENHANCEMENT-MODE

Supplier's Site
Single FETs, MOSFETs - VP0808L-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP0808L-G-ND
Single FETs, MOSFETs VP0808L-G-ND
P-Channel 80V 280mA (Tj) 1W (Tc) Through Hole TO-92-3

P-Channel 80V 280mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
80V 280MA MOSFET Transistor
278-VP0808L-G
80V 280MA MOSFET Transistor 278-VP0808L-G
MOSFET P-CH 80V 280MA TO92-3 Product overview: VP0808L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 280MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 280MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP0808L-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 80V 280MA TO92-3 Product overview: VP0808L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 280MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 280MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP0808L-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP0808L-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP0808L-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP0808L-G
MOSFET P-CH 80V 280MA TO92-3

MOSFET P-CH 80V 280MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V 5Ohm

MOSFET 80V 5Ohm

Buy Now Datasheet
Trans MOSFET P-CH 80V 0.28A 3-Pin TO-92 - 536-VP0808L-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET P-CH 80V 0.28A 3-Pin TO-92
536-VP0808L-G
Trans MOSFET P-CH 80V 0.28A 3-Pin TO-92 536-VP0808L-G
Trans MOSFET P-CH 80V 0.28A 3-Pin TO-92

Trans MOSFET P-CH 80V 0.28A 3-Pin TO-92

Supplier's Site
Single FETs, MOSFETs - VP0808L-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VP0808L-G
Single FETs, MOSFETs VP0808L-G
MOSFET P-CH 80V 280MA TO92-3

MOSFET P-CH 80V 280MA TO92-3

Supplier's Site Datasheet
D-Mosfet, P-Ch, -0.28A, -80V, To-92-3; Transistor Polarity Microchip - 55AC4286 - Newark, An Avnet Company
Chicago, IL, United States
D-Mosfet, P-Ch, -0.28A, -80V, To-92-3; Transistor Polarity Microchip
55AC4286
D-Mosfet, P-Ch, -0.28A, -80V, To-92-3; Transistor Polarity Microchip 55AC4286
D-MOSFET, P-CH, -0.28A, -80V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-280mA; Drain Source Voltage Vds:-80V; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4.5V; Power RoHS Compliant: Yes

D-MOSFET, P-CH, -0.28A, -80V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-280mA; Drain Source Voltage Vds:-80V; On Resistance Rds(on):5ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1117586-VP0808L-G 649535 VP0808L-G-ND 278-VP0808L-G VP0808L-G VP0808L-G 536-VP0808L-G VP0808L-G 55AC4286
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0808L-G MOSFETs Single FETs, MOSFETs 80V 280MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Trans MOSFET P-CH 80V 0.28A 3-Pin TO-92 Single FETs, MOSFETs D-Mosfet, P-Ch, -0.28A, -80V, To-92-3; Transistor Polarity Microchip
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 80 volts 80 volts -80 volts 80 volts
PD 1000 milliwatts 1 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFS3107-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
5 suppliers