Mosfet Array 2 P-Channel (Dual) 60V 2.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 60V 2.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 60V 2.5A (Ta) 2W (Ta) Surface Mount HUML2020L8
MOSFET 2P-CH 60V 2.5A HUML2020L8
-60V DUAL PCH+PCH, DFN2020, POWE
MOSFET, P-CH, 60V, 2.5A, DFN2020 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-UT6JC5TCRTR-ND | UT6JC5TCR | UT6JC5TCR | 22AJ0577 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, P-Ch, 60V, 2.5A, Dfn2020 Rohs Compliant Rohm |
| Package Type | 6-PowerUDFN | 6-PowerUDFN | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | P-Channel; 2 P-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |