Microchip Technology, Inc. Single FETs, MOSFETs VN2460N3-G

Description
N-Channel 600V 160mA (Tj) 1W (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 600V 160mA (Tj) 1W (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN2460N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2460N3-G-ND
Single FETs, MOSFETs VN2460N3-G-ND
N-Channel 600V 160mA (Tj) 1W (Ta) Through Hole TO-92-3

N-Channel 600V 160mA (Tj) 1W (Ta) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2460N3-G - 1117332-VN2460N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2460N3-G
1117332-VN2460N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2460N3-G 1117332-VN2460N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1117332-VN2460N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 160mA (Tj) Gate-Source Threshold Voltage: 4V @ 2mA Max Input Capacitance: 150pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 Ohm @ 100mA, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1117332-VN2460N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 160mA (Tj)
Gate-Source Threshold Voltage: 4V @ 2mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans MOSFET N-CH 600V 0.16A 3-Pin TO-92 - 536-VN2460N3-G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 600V 0.16A 3-Pin TO-92
536-VN2460N3-G
Trans MOSFET N-CH 600V 0.16A 3-Pin TO-92 536-VN2460N3-G
Trans MOSFET N-CH 600V 0.16A 3-Pin TO-92

Trans MOSFET N-CH 600V 0.16A 3-Pin TO-92

Supplier's Site
Mosfet, N-Ch, 600V, 0.16A, To-92 Rohs Compliant Microchip - 91AH9264 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 0.16A, To-92 Rohs Compliant Microchip
91AH9264
Mosfet, N-Ch, 600V, 0.16A, To-92 Rohs Compliant Microchip 91AH9264
MOSFET, N-CH, 600V, 0.16A, TO-92 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 0.16A, TO-92 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2460N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2460N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2460N3-G
MOSFET N-CH 600V 160MA TO92-3

MOSFET N-CH 600V 160MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V 20Ohm

MOSFET 600V 20Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN2460N3-G-ND 1117332-VN2460N3-G 536-VN2460N3-G 91AH9264 VN2460N3-G VN2460N3-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2460N3-G Trans MOSFET N-CH 600V 0.16A 3-Pin TO-92 Mosfet, N-Ch, 600V, 0.16A, To-92 Rohs Compliant Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
V(BR)DSS 600 volts 600 volts
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data