Manufacturer: CEL
Win Source Part Number: 1116525-UPA814T-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 9GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SO
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 80 @ 3mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
RF Transistor 2 NPN (Dual) 6V 100mA 9GHz 200mW Surface Mount 6-SO
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 1116525-UPA814T-T1 | UPA814TTR-ND |
| Product Name | TRANSISTORS - RF Transistors (BJT) - UPA814T-T1 | Bipolar RF Transistors |
| Polarity | NPN; 2 NPN (Dual) | NPN |