Vishay Intertechnology, Inc. Discrete Semiconductor Products Transistors IGBTs IGBT Modules VS-GT180DA120U

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules Series: HEXFRED® Package: Tube Product Status: Active Configuration: Single IGBT Type: Trench Field Stop Current - Collector (Ic) (Max): 281 A Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules Series: HEXFRED® Package: Tube Product Status: Active Configuration: Single IGBT Type: Trench Field Stop Current - Collector (Ic) (Max): 281 A Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Transistors IGBTs IGBT Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay General Semiconductor - Diodes Division Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules Series: HEXFRED® Package: Tube Product Status: Active Configuration: Single IGBT Type: Trench Field Stop Current - Collector (Ic) (Max): 281 A Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Series: HEXFRED®
Package: Tube
Product Status: Active
Configuration: Single
IGBT Type: Trench Field Stop
Current - Collector (Ic) (Max): 281 A
Vce(on) (Max) @ Vge, Ic: 2.05V @ 15V, 100A

Buy Now Datasheet
IGBT Modules - VS-GT180DA120U-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
VS-GT180DA120U-ND
IGBT Modules VS-GT180DA120U-ND
IGBT Module Trench Field Stop Single 1200V 281A 1087W Chassis Mount SOT-227

IGBT Module Trench Field Stop Single 1200V 281A 1087W Chassis Mount SOT-227

Buy Now Datasheet
IGBTs - 2741331P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Module 1200V 180A SOT-227

IGBT Module 1200V 180A SOT-227

Supplier's Site
IGBTs - 2741330 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2741330
IGBTs 2741330
IGBT Module 1200V 180A SOT-227

IGBT Module 1200V 180A SOT-227

Supplier's Site
IGBTs - 2741331 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2741331
IGBTs 2741331
IGBT Module 1200V 180A SOT-227

IGBT Module 1200V 180A SOT-227

Supplier's Site
Singapore, Singapore
1200V 180A IGBT Transistor
297-VS-GT180DA120U
1200V 180A IGBT Transistor 297-VS-GT180DA120U
IGBT 1200V 180A Power Transistor Product overview: VS-GT180DA120U from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 180A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 180A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GT180DA120U can be used for catalog matching and distributor lookup.

IGBT 1200V 180A Power Transistor Product overview: VS-GT180DA120U from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 180A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 180A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GT180DA120U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt Module, 1.2Kv, 281A, Sot-227 Rohs Compliant Vishay - 57AJ0815 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, 1.2Kv, 281A, Sot-227 Rohs Compliant Vishay
57AJ0815
Igbt Module, 1.2Kv, 281A, Sot-227 Rohs Compliant Vishay 57AJ0815
IGBT MODULE, 1.2KV, 281A, SOT-227 ROHS COMPLIANT: YES

IGBT MODULE, 1.2KV, 281A, SOT-227 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - VS-GT180DA120U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-GT180DA120U
Discrete Semiconductor Products - Transistors - IGBTs VS-GT180DA120U
IGBT MOD 1200V 281A 1087W SOT227

IGBT MOD 1200V 281A 1087W SOT227

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number VS-GT180DA120U-ND 2741331P 297-VS-GT180DA120U 57AJ0815 VS-GT180DA120U
Product Name Discrete Semiconductor Products Transistors IGBTs IGBT Modules IGBT Modules IGBTs 1200V 180A IGBT Transistor Igbt Module, 1.2Kv, 281A, Sot-227 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 SOT-227-4, miniBLOC SOT-227 TO-3
Unlock Full Specs
to access all available technical data