Manufacturer: Microchip Technology
Win Source Part Number: 120189-VN2460N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 200mA (Tj)
Gate-Source Threshold Voltage: 4V @ 2mA
Max Input Capacitance: 150pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 Ohm @ 100mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 200MA TO243AA Product overview: VN2460N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2460N8-G can be used for catalog matching and distributor lookup.
N-Channel 600V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 600V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
N-Channel 600V 200mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
MOSFET N-CH 600V 200MA TO243AA
MOSFET N-CH 600V 200MA TO243AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 120189-VN2460N8-G | 278-VN2460N8-G | VN2460N8-GCT-ND | VN2460N8-G | VN2460N8-G | VN2460N8-G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2460N8-G | 600V 200MA MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | |||
| PD | 1600 milliwatts | 1.6 milliwatts | 1600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT89; TO-243AA (SOT-89) | Tape & Reel (TR) | TO-243AA | SOT89; TO-243AA | TO-243AA |