DIODES Incorporated Single FETs, MOSFETs VN10LPSTZ

Description
N-Channel 60V 270mA (Ta) Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet
Description
N-Channel 60V 270mA (Ta) Through Hole E-Line (TO-92 compatible)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN10LPSTZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN10LPSTZ-ND
Single FETs, MOSFETs VN10LPSTZ-ND
N-Channel 60V 270mA (Ta) Through Hole E-Line (TO-92 compatible)

N-Channel 60V 270mA (Ta) Through Hole E-Line (TO-92 compatible)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-VN10LPSTZ
MOSFET Transistor 278-VN10LPSTZ
MOSFET VMOS N-CHAN TO92-3 Product overview: VN10LPSTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN10LPSTZ can be used for catalog matching and distributor lookup.

MOSFET VMOS N-CHAN TO92-3 Product overview: VN10LPSTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN10LPSTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LPSTZ - 750615-VN10LPSTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LPSTZ
750615-VN10LPSTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LPSTZ 750615-VN10LPSTZ
Manufacturer: Zetex Semiconductors Win Source Part Number: 750615-VN10LPSTZ Manufacturer Homepage: www.diodes.com Reference case: TO-92 Reference Date Code: 12+Rohs Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Zetex Semiconductors
Win Source Part Number: 750615-VN10LPSTZ
Manufacturer Homepage: www.diodes.com
Reference case: TO-92
Reference Date Code: 12+Rohs
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET Zetex N-ch 60V MOSFET EP3 2K

MOSFET Zetex N-ch 60V MOSFET EP3 2K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN10LPSTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN10LPSTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN10LPSTZ
MOSFET VMOS N-CHAN TO92-3

MOSFET VMOS N-CHAN TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VN10LPSTZ-ND 278-VN10LPSTZ 750615-VN10LPSTZ VN10LPSTZ VN10LPSTZ
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN10LPSTZ MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type E-Line-3, Formed Leads Tape & Box (TB) E-Line-3, Formed Leads
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data