Microchip Technology, Inc. 100V 120MA MOSFET Transistor VP2110K1-G

Description
MOSFET P-CH 100V 120MA TO236AB Product overview: VP2110K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2110K1-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 120MA TO236AB Product overview: VP2110K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2110K1-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 120MA MOSFET Transistor
278-VP2110K1-G
100V 120MA MOSFET Transistor 278-VP2110K1-G
MOSFET P-CH 100V 120MA TO236AB Product overview: VP2110K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2110K1-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 120MA TO236AB Product overview: VP2110K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2110K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - VP2110K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP2110K1-GCT-ND
Single FETs, MOSFETs VP2110K1-GCT-ND
P-Channel 100V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

P-Channel 100V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - VP2110K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP2110K1-GTR-ND
Single FETs, MOSFETs VP2110K1-GTR-ND
P-Channel 100V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

P-Channel 100V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - VP2110K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP2110K1-GDKR-ND
Single FETs, MOSFETs VP2110K1-GDKR-ND
P-Channel 100V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

P-Channel 100V 120mA (Tj) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2110K1-G - 036470-VP2110K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2110K1-G
036470-VP2110K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2110K1-G 036470-VP2110K1-G
Manufacturer: Microchip Technology Win Source Part Number: 036470-VP2110K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 120mA (Tj) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 036470-VP2110K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 120mA (Tj)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2648951P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648951P
MOSFETs 2648951P
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100

Supplier's Site
MOSFETs - 2648951 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648951
MOSFETs 2648951
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100

Supplier's Site
MOSFETs - 2648950 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648950
MOSFETs 2648950
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP2110K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP2110K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP2110K1-G
MOSFET P-CH 100V 120MA TO236AB

MOSFET P-CH 100V 120MA TO236AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 12Ohm

MOSFET 100V 12Ohm

Buy Now Datasheet
Mosfet, P-Channel Enhancement-Mode, -100V, 12 Ohm Rohs Compliant Microchip - 24AC4035 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Channel Enhancement-Mode, -100V, 12 Ohm Rohs Compliant Microchip
24AC4035
Mosfet, P-Channel Enhancement-Mode, -100V, 12 Ohm Rohs Compliant Microchip 24AC4035
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100V, 12 OHM ROHS COMPLIANT: YES

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -100V, 12 OHM ROHS COMPLIANT: YES

Supplier's Site
Mosfet, P-Ch, -100V, -0.12A, Sot-23; Transistor Polarity Microchip - 57AC4336 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -0.12A, Sot-23; Transistor Polarity Microchip
57AC4336
Mosfet, P-Ch, -100V, -0.12A, Sot-23; Transistor Polarity Microchip 57AC4336
MOSFET, P-CH, -100V, -0.12A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-120mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):9ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -100V, -0.12A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-120mA; Drain Source Voltage Vds:-100V; On Resistance Rds(on):9ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-VP2110K1-G VP2110K1-GCT-ND 036470-VP2110K1-G 2648951P VP2110K1-G VP2110K1-G 24AC4035 57AC4336
Product Name 100V 120MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP2110K1-G MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Channel Enhancement-Mode, -100V, 12 Ohm Rohs Compliant Microchip Mosfet, P-Ch, -100V, -0.12A, Sot-23; Transistor Polarity Microchip
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 1.50E-4 kS
PD 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers