Renesas Electronics Corporation 30V 17A MOSFET Transistor UPA2816T1S-E2-AT

Description
MOSFET P-CH 30V 17A 8HWSON Product overview: UPA2816T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2816T1S-E2-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 17A 8HWSON Product overview: UPA2816T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2816T1S-E2-AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 17A MOSFET Transistor
278-UPA2816T1S-E2-AT
30V 17A MOSFET Transistor 278-UPA2816T1S-E2-AT
MOSFET P-CH 30V 17A 8HWSON Product overview: UPA2816T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2816T1S-E2-AT can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 17A 8HWSON Product overview: UPA2816T1S-E2-AT from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-UPA2816T1S-E2-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 559-UPA2816T1S-E2-ATTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-UPA2816T1S-E2-ATTR-ND
Single FETs, MOSFETs 559-UPA2816T1S-E2-ATTR-ND
P-Channel 30V 17A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)

P-Channel 30V 17A (Tc) 1.5W (Ta) Surface Mount 8-HWSON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 559-UPA2816T1S-E2-ATCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-UPA2816T1S-E2-ATCT-ND
Single FETs, MOSFETs 559-UPA2816T1S-E2-ATCT-ND
MOSFET P-CH 30V 17A 8HWSON

MOSFET P-CH 30V 17A 8HWSON

Buy Now Datasheet
Single FETs, MOSFETs - 559-UPA2816T1S-E2-ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-UPA2816T1S-E2-ATDKR-ND
Single FETs, MOSFETs 559-UPA2816T1S-E2-ATDKR-ND
MOSFET P-CH 30V 17A 8HWSON

MOSFET P-CH 30V 17A 8HWSON

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2816T1S-E2-AT - 213741-UPA2816T1S-E2-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2816T1S-E2-AT
213741-UPA2816T1S-E2-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2816T1S-E2-AT 213741-UPA2816T1S-E2-AT
Manufacturer: Renesas Electronics America Win Source Part Number: 213741-UPA2816T1S-E2 -AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HWSON (3.3x3.3) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Tc) Max Gate Charge: 33.4nC @ 10V Max Input Capacitance: 1160pF @ 10V Maximum Gate-Source Voltage: +20V, -25V Maximum Rds On at Id,Vgs: 15.5 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 213741-UPA2816T1S-E2-AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HWSON (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Tc)
Max Gate Charge: 33.4nC @ 10V
Max Input Capacitance: 1160pF @ 10V
Maximum Gate-Source Voltage: +20V, -25V
Maximum Rds On at Id,Vgs: 15.5 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA2816T1S-E2-AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA2816T1S-E2-AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA2816T1S-E2-AT
MOSFET P-CH 30V 17A 8HWSON

MOSFET P-CH 30V 17A 8HWSON

Supplier's Site
MOSFET MOSFET

MOSFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-UPA2816T1S-E2-AT 559-UPA2816T1S-E2-ATTR-ND 213741-UPA2816T1S-E2-AT UPA2816T1S-E2-AT UPA2816T1S-E2-AT
Product Name 30V 17A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2816T1S-E2-AT Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 1500 milliwatts 1500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) 8-PowerWDFN SOT3; 8-HWSON (3.3x3.3) Surface Mount
Unlock Full Specs
to access all available technical data