RF Small Signal Field-Effect Transistor, 1-Element, L Band, Gallium Arsenide, N-Channel, High Electron Mobility FET, ROHS COMPLIANT, 1.05 X 0.55MM, 0.25MM HEIGHT, SUBMINIATURE, LEADLESS PACKAGE-3 Product overview: VMMK-1225-TR1G from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VMMK-1225-TR1G can be used for catalog matching and distributor lookup.
RF Mosfet E-pHEMT 2V 20mA 12GHz 11dB 8dBm 0402
Manufacturer: Broadcom Limited
Win Source Part Number: 137951-VMMK-1225-TR1
Packaging: Reel - TR
Voltage Rating: 5V
Current Rating: 50mA
Frequency: 12GHz
Current - Test: 20mA
Gain: 11dB
Transistor Polarity: E-pHEMT
Voltage - Test: 2V
Noise Figure: 1dB
Power - Output: 8dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 0402
Alternative Parts (Cross-Reference): VMMK-1218-TR1G; VMMK-1218-BLKG; VMMK-1225-BLKG; VMMK-1225-TR1G;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
RF MOSFET E-PHEMT 2V 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-VMMK-1225-TR1G | 516-3241-2-ND | 137951-VMMK-1225-TR1G | VMMK-1225-TR1G | VMMK-1225-TR1G |
| Product Name | N-Channel MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VMMK-1225-TR1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | 0402 (1005 Metric) | SOT3; 0402 | 0402 (1005 Metric) | 0402 (1005 Metric) | |
| Polarity | E-pHEMT | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | E-pHEMT |