MOSFET 2P-CH 12V 2A TUMT6 Product overview: US6J12TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-US6J12TCR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 938340-US6J12TCR
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 P-Channel (Dual) 12V 2A (Ta) 910mW (Ta) Surface Mount TUMT6
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: US6J12
Categories: Discrete Semiconductor Products
Case / Package: TUMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: US6J12TCRTR, US6J12TCRCT, US6J12TCRDKR
Mosfet Array 2 P-Channel (Dual) 12V 2A (Ta) 910mW (Ta) Surface Mount TUMT6
Mosfet Array 2 P-Channel (Dual) 12V 2A (Ta) 910mW (Ta) Surface Mount TUMT6
Mosfet Array 2 P-Channel (Dual) 12V 2A (Ta) 910mW (Ta) Surface Mount TUMT6
MOSFET -12V PCH+PCH SMALL SIGNAL
MOSFET 2P-CH 12V 2A TUMT6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-US6J12TCR | 938340-US6J12TCR | US6J12TCRTR-ND | US6J12TCR | US6J12TCR |
| Product Name | 12V 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - US6J12TCR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 12 volts | ||||
| Transconductance | 0.0023 kS |