Wolfspeed Silicon Carbide MOSFET Modules WAS310M17BM3

Description
Features Industry Standard 62mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss , High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Target Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet
Description
Features Industry Standard 62mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss , High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Target Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - WAS310M17BM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
WAS310M17BM3
Silicon Carbide MOSFET Modules WAS310M17BM3
Features Industry Standard 62mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss , High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC Target Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS

Features

  • Industry Standard 62mm Footprint
  • High Humidity Operation THB-80 (HV-H3TRB)
  • Ultra Low Loss , High-Frequency Operation
  • Zero Reverse Recovery from Diodes
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Copper Baseplate and Aluminum Nitride Insulator

Benefits

  • 62mm Form Factor Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC

Target Applications

  • Induction Heating
  • Motor Drives
  • Renewables
  • Railway Auxiliary and Traction
  • EV Fast Charging
  • UPS and SMPS
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-WAS310M17BM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-WAS310M17BM3-ND
FET, MOSFET Arrays 1697-WAS310M17BM3-ND
SIC 1700V 310A

SIC 1700V 310A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - WAS310M17BM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
WAS310M17BM3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs WAS310M17BM3
SIC 1700V 310A

SIC 1700V 310A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number WAS310M17BM3 1697-WAS310M17BM3-ND WAS310M17BM3
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 62mm Module
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details