DigiKey Datasheets for Wirewound Resistors

Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more

Page: 1 50 100 110 120 130 140 150 151 152 153 154 155 156 157 158 159 160 161 162 163 170 180
Product Name Notes
154 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
165 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
169 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
178 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
187 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
191 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
196 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
205 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
210 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
220 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
221 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
226 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
232 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
252 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
264 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
300 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
309 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
320 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
330 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
340 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
348 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
350 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
490 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
505 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>