Vishay Intertechnology, Inc. RES 0.442 OHM 3W 1% WW AXIAL RWR89SR442FRBSL

Description
RES 0.442ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.442ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.442 OHM 3W 1% WW AXIAL - RWR89SR442FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 3W 1% WW AXIAL
RWR89SR442FRBSL
RES 0.442 OHM 3W 1% WW AXIAL RWR89SR442FRBSL
RES 0.442ohm 3W 1% WW AXIAL

RES 0.442ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR442FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR442FRBSL
Wirewound Resistors 3110-RWR89SR442FRBSL
ESS-2B .442 1% RWR89SR442FR BSL

ESS-2B .442 1% RWR89SR442FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR442FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR442FRBSL-ND
Through Hole Resistors RWR89SR442FRBSL-ND
442 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR442FRBSL 3110-RWR89SR442FRBSL RWR89SR442FRBSL-ND
Product Name RES 0.442 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details