Vishay Intertechnology, Inc. RES 0.374 OHM 3W 1% WW AXIAL RWR89SR374FSRSL

Description
RES 0.374ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.374ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.374 OHM 3W 1% WW AXIAL - RWR89SR374FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 3W 1% WW AXIAL
RWR89SR374FSRSL
RES 0.374 OHM 3W 1% WW AXIAL RWR89SR374FSRSL
RES 0.374ohm 3W 1% WW AXIAL

RES 0.374ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR374FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR374FSRSL-ND
Through Hole Resistors RWR89SR374FSRSL-ND
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR374FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR374FSRSL
Wirewound Resistors 3110-RWR89SR374FSRSL
ESS-2B .374 1% RWR89SR374FS RSL

ESS-2B .374 1% RWR89SR374FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR374FSRSL RWR89SR374FSRSL-ND 3110-RWR89SR374FSRSL
Product Name RES 0.374 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 8-1879233-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms
Tolerance 5 +/- %
View Details
3 suppliers