Vishay Intertechnology, Inc. RES 0.432 OHM 3W 1% WW AXIAL RWR89SR432FRRSL

Description
RES 0.432ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.432ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.432 OHM 3W 1% WW AXIAL - RWR89SR432FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.432 OHM 3W 1% WW AXIAL
RWR89SR432FRRSL
RES 0.432 OHM 3W 1% WW AXIAL RWR89SR432FRRSL
RES 0.432ohm 3W 1% WW AXIAL

RES 0.432ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR432FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR432FRRSL-ND
Through Hole Resistors RWR89SR432FRRSL-ND
432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR432FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR432FRRSL
Wirewound Resistors 3110-RWR89SR432FRRSL
ESS-2B .432 1% RWR89SR432FR RSL

ESS-2B .432 1% RWR89SR432FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR432FRRSL RWR89SR432FRRSL-ND 3110-RWR89SR432FRRSL
Product Name RES 0.432 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4320 ohms 0.4320 ohms 0.4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers