Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR357FRRSL

Description
ESS-2B .357 1% RWR89SR357FR RSL
Request a Quote Datasheet
Description
ESS-2B .357 1% RWR89SR357FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR357FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR357FRRSL
Wirewound Resistors 3110-RWR89SR357FRRSL
ESS-2B .357 1% RWR89SR357FR RSL

ESS-2B .357 1% RWR89SR357FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR357FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR357FRRSL-ND
Through Hole Resistors RWR89SR357FRRSL-ND
357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.357 OHM 3W 1% WW AXIAL - RWR89SR357FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 3W 1% WW AXIAL
RWR89SR357FRRSL
RES 0.357 OHM 3W 1% WW AXIAL RWR89SR357FRRSL
RES 0.357ohm 3W 1% WW AXIAL

RES 0.357ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR357FRRSL RWR89SR357FRRSL-ND RWR89SR357FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.357 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details