Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR180FSRSL

Description
180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR180FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR180FSRSL-ND
Through Hole Resistors RWR89SR180FSRSL-ND
180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.18 OHM 3W 1% WW AXIAL - RWR89SR180FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 3W 1% WW AXIAL
RWR89SR180FSRSL
RES 0.18 OHM 3W 1% WW AXIAL RWR89SR180FSRSL
RES 0.18ohm 3W 1% WW AXIAL

RES 0.18ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR180FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR180FSRSL
Wirewound Resistors 3110-RWR89SR180FSRSL
ESS-2B .18 1% RWR89SR180FS RSL

ESS-2B .18 1% RWR89SR180FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR180FSRSL-ND RWR89SR180FSRSL 3110-RWR89SR180FSRSL
Product Name Through Hole Resistors RES 0.18 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers