Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR200FPB12

Description
ESS-2B .2 1% RWR89SR200FP B12
Request a Quote Datasheet
Description
ESS-2B .2 1% RWR89SR200FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR200FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR200FPB12
Wirewound Resistors 3110-RWR89SR200FPB12
ESS-2B .2 1% RWR89SR200FP B12

ESS-2B .2 1% RWR89SR200FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR200FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR200FPB12-ND
Through Hole Resistors RWR89SR200FPB12-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 3W 1% WW AXIAL - RWR89SR200FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 3W 1% WW AXIAL
RWR89SR200FPB12
RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FPB12
RES 0.2ohm 3W 1% WW AXIAL

RES 0.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR200FPB12 RWR89SR200FPB12-ND RWR89SR200FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers