Vishay Intertechnology, Inc. RES 0.475 OHM 3W 1% WW AXIAL RWR89SR475FRB12

Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 3W 1% WW AXIAL - RWR89SR475FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 3W 1% WW AXIAL
RWR89SR475FRB12
RES 0.475 OHM 3W 1% WW AXIAL RWR89SR475FRB12
RES 0.475ohm 3W 1% WW AXIAL

RES 0.475ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR475FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR475FRB12
Wirewound Resistors 3110-RWR89SR475FRB12
ESS-2B .475 1% RWR89SR475FR B12

ESS-2B .475 1% RWR89SR475FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR475FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR475FRB12-ND
Through Hole Resistors RWR89SR475FRB12-ND
475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR475FRB12 3110-RWR89SR475FRB12 RWR89SR475FRB12-ND
Product Name RES 0.475 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details