Vishay Intertechnology, Inc. RES 0.505 OHM 3W 0.5% WW AXIAL RWR89SR505DSB12

Description
RES 0.505ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.505ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.505 OHM 3W 0.5% WW AXIAL - RWR89SR505DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.505 OHM 3W 0.5% WW AXIAL
RWR89SR505DSB12
RES 0.505 OHM 3W 0.5% WW AXIAL RWR89SR505DSB12
RES 0.505ohm 3W 0.5% WW AXIAL

RES 0.505ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR505DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR505DSB12-ND
Through Hole Resistors RWR89SR505DSB12-ND
505 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

505 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR505DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR505DSB12
Wirewound Resistors 3110-RWR89SR505DSB12
ESS-2B .505 .5% RWR89SR505DS B12

ESS-2B .505 .5% RWR89SR505DS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR505DSB12 RWR89SR505DSB12-ND 3110-RWR89SR505DSB12
Product Name RES 0.505 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5050 ohms 0.5050 ohms 0.5050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details