Vishay Intertechnology, Inc. RES 0.237 OHM 3W 1% WW AXIAL RWR89SR237FRRSL

Description
RES 0.237ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.237ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.237 OHM 3W 1% WW AXIAL - RWR89SR237FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.237 OHM 3W 1% WW AXIAL
RWR89SR237FRRSL
RES 0.237 OHM 3W 1% WW AXIAL RWR89SR237FRRSL
RES 0.237ohm 3W 1% WW AXIAL

RES 0.237ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR237FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR237FRRSL
Wirewound Resistors 3110-RWR89SR237FRRSL
ESS-2B .237 1% RWR89SR237FR RSL

ESS-2B .237 1% RWR89SR237FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR237FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR237FRRSL-ND
Through Hole Resistors RWR89SR237FRRSL-ND
237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR237FRRSL 3110-RWR89SR237FRRSL RWR89SR237FRRSL-ND
Product Name RES 0.237 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2370 ohms 0.2370 ohms 0.2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details