Vishay Intertechnology, Inc. RES 0.27 OHM 3W 1% WW AXIAL RWR89SR270FMB12

Description
RES 0.27ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.27ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 3W 1% WW AXIAL - RWR89SR270FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 3W 1% WW AXIAL
RWR89SR270FMB12
RES 0.27 OHM 3W 1% WW AXIAL RWR89SR270FMB12
RES 0.27ohm 3W 1% WW AXIAL

RES 0.27ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR270FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR270FMB12
Wirewound Resistors 3110-RWR89SR270FMB12
ESS-2B .27 1% RWR89SR270FM B12

ESS-2B .27 1% RWR89SR270FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR270FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR270FMB12-ND
Through Hole Resistors RWR89SR270FMB12-ND
270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR270FMB12 3110-RWR89SR270FMB12 RWR89SR270FMB12-ND
Product Name RES 0.27 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers